By-Pass None
Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page
Country of Origin Slovenia
Dia. Deflated 10.7" (272mm)
Dia. Max 21" (533mm)
Eye Bolt Size 0.32" (8.1mm)
Infl. Press. Required 36 psi (2.48 bar)
Length, Cylinder Contact 25" (630mm)
Material, Body Molded NR/BR Rubber, Aramid Cord Reinforced
Material, Hardware Plated Carbon Steel
Nominal Size 12"-21" (300mm-525mm)
Port, Inflation 1/4" Male QD
Press. Pipeline Max ** See Back Pressure Chart
Sage Subcategory Number W137
Shipping Wt. 15 Lbs (6.80 Kg)
Temperature Max. Service F 158 F (70 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 137-021 |
| Product Name | Pipe Plug, Inflatable, Municipal Test Style, 10.7"-21" Dia |