By-Pass None
Country of Origin SLOVENIA
Dia. Deflated 1.3" (33mm)
Dia. Max 1.6" (41mm)
Infl. Press. Required 36 psi (2.48 bar)
Length, Cylinder Contact 2.8" (70mm)
Material, Body Molded NR/BR Rubber
Material, Hardware Plated Carbon Steel
Nominal Size 1.5" (38mm)
Port, Inflation Schrader Tire Valve, Removable
Press. Pipeline Max ** See Back Pressure Chart
Sage Subcategory Number W1362
Shipping Wt. 1 Lb (0.45 Kg)
Temperature Max. Service F 158 F (70 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 137-0016 |
| Product Name | Pipe Plug, Inflatable, Plumbers Test Style, 1.3" - 1.6" Dia |