By-Pass 2" FNPT Both Ends
Country of Origin SLOVENIA
Dia. Deflated 10.7" (272mm)
Dia. Max 21" (525mm)
Eye Bolt Size 0.32" (8mm)
Infl. Press. Required 36 psi (2.5 bar)
Length Deflated 25" (630mm)
Length, Cylinder Contact 25" (630mm)
Material, Body Molded Rubber, Aramid Cord Reinforced
Material, Hardware Plated Carbon Steel
Port, Inflation 1/4" Male QC
Press. Pipeline Max ** See First Back Pressure Chart
Sage Subcategory Number W136
Shipping Wt. 27 Lbs (13.61 Kg)
Temperature Max. Service F 158 F (70 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 136-021-82 |
| Product Name | Pipe Plug, Inflatable, Aramid Reinf. 12"-21" Dia 2" Bypass |