By-Pass None
Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page
Country of Origin Slovenia
Dia. Deflated 18.6" (472mm)
Dia. Max 40" (1016mm)
Eye Bolt Size 0.39" (9.9mm)
Infl. Press. Required 22 psi (1.51 bar)
Length, Cylinder Contact 45" (1150mm)
Material, Body Molded NR/BR Rubber, Aramid Cord Reinforced
Material, Hardware Plated Carbon Steel
Nominal Size 20"-40" (500mm-1000mm)
Port, Inflation 1/4" Male QD
Press. Pipeline Max ** See Back Pressure Chart
Sage Subcategory Number W137
Shipping Dimensions 49" x 20" x 20"
Shipping Wt. 54 Lbs (24.5 Kg)
Temperature Max. Service F 158 F (70 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 137-040 |
| Product Name | Pipe Plug, Inflatable, Municipal Test Style, 18.6"-40" Dia |