By-Pass 1/2" FNPT Both Ends
Country of Origin SLOVENIA
Dia. Deflated 2.7" (69mm)
Dia. Max 6" (152mm)
Eye Bolt Size 0.24
Infl. Press. Required 36 psi (2.48 bar)
Length Deflated 13.75" (349mm)
Length, Cylinder Contact 12" (300mm)
Material, Body Molded Kevlar Reinforced Rubber
Material, Hardware Plated Carbon Steel
Port, Inflation 1/4" Male QC
Press. Pipeline Max ** See First Back Pressure Chart
Pressure Pipeline Max Head 34 ft (10.36 m)
Sage Subcategory Number W136
Shipping Wt. 4 Lbs (1.81 Kg)
Temperature Max. Service F 120
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 136-006-8 |
| Product Name | Pipe Plug, Inflatable, Aramid Reinf. 3"-6" Dia, 1/2" Bypass |