TE Connectivity Street Lighting Base Assemblies 1-2213730-1

Description
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Sleeve Compatible, Not Vented Number of Positions : 7 Contact Features Contact Mating Area Plating Material : Tin (Sn) Dimensions Product Diameter : 76 MM  [3 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Sleeve Compatible, Not Vented Number of Positions : 7 Contact Features Contact Mating Area Plating Material : Tin (Sn) Dimensions Product Diameter : 76 MM  [3 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Base Assemblies - 1-2213730-1 - TE Connectivity
Berwyn, PA, United States
Street Lighting Base Assemblies
1-2213730-1
Street Lighting Base Assemblies 1-2213730-1
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Sleeve Compatible, Not Vented Number of Positions : 7 Contact Features Contact Mating Area Plating Material : Tin (Sn) Dimensions Product Diameter : 76 MM  [3 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : Yes

Body Features


  • Primary Product Color : Black

Configuration Features


  • Lighting Connector Features Included : Not Sleeve Compatible, Not Vented
  • Number of Positions : 7

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Product Diameter : 76 MM  [3 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Uncategorized Products
Product Number 1-2213730-1
Product Name Street Lighting Base Assemblies
Unlock Full Specs
to access all available technical data

Similar Products