TE Connectivity Street Lighting Base Assemblies 1-2213871-3

Description
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Vented, Sleeve Compatible Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Diameter : 76 MM  [3 INCH ] Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Vented, Sleeve Compatible Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Diameter : 76 MM  [3 INCH ] Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Base Assemblies - 1-2213871-3 - TE Connectivity
Berwyn, PA, United States
Street Lighting Base Assemblies
1-2213871-3
Street Lighting Base Assemblies 1-2213871-3
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Vented, Sleeve Compatible Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Diameter : 76 MM  [3 INCH ] Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : Yes

Body Features


  • Primary Product Color : Black

Configuration Features


  • Lighting Connector Features Included : Not Vented, Sleeve Compatible
  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Product Diameter : 76 MM  [3 INCH ]

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Uncategorized Products
Product Number 1-2213871-3
Product Name Street Lighting Base Assemblies
Unlock Full Specs
to access all available technical data

Similar Products