TE Connectivity Datasheets for Cable and Electrical Tapes

Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.


Cable and Electrical Tapes: Learn more

Product Name Notes
Body Features Center Stripe Color : Blue Primary Product Color : Red Product Weight : .127 KG  [.28 LB ] Dimensions Product Length : 10.97 M  [36 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .015 KG  [.033 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 19.05 MM  [.75 INCH ] Packaging Features Packaging Method :...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .04 KG  [.088 LB ] Dimensions Product Length : 3.048 M  [10 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method :...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .048 KG  [.106 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method :...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .135 KG  [.298 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 38.1 MM  [1.5 INCH ] Packaging Features Packaging Method :...
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .18 KG  [.397 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 50.8 MM  [2 INCH ] Packaging Features Packaging Method :...