ODG (Origin Data Global) Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1 2.54mm Tin 5A P=2.54mm Wire To Board Connector ROHS | |
| 1.3mm 1A 30V Plugin DC Power Connectors ROHS | |
| 1mm 4.2mm 500mA 30V Plugin DC Power Connectors ROHS | |
| 1MM INSULATED SHORTING PLUG | |
| 1MM UNINSULATED SHORTING PLUG | |
| 1x10P 1 10P 2.54mm 10 Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS | |
| 1x2P 1 2P 2.54mm 2 Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS | |
| 1x3P 3P 1 2.54mm 3 Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS | |
| 1x4P 1 4P 2.54mm 4 Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS | |
| 1x5P 1 5P 2.54mm 5 Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS | |
| 1x6P 1 6P 2.54mm 6 Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS | |
| 1x7P 7P 1 2.54mm 7 Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS | |
| 1x8P 1 8P 2.54mm 8 Direct Insert Plugin,P=2.54mm Wire To Board Connector ROHS | |
| 2mm 6.4mm 500mA 30V Plugin DC Power Connectors ROHS | |
| 38999S3 D/C RECP SZ 11 CAD OD | |
| 8D 6C 6#22D PIN PLUG | |
| 9P Male D-Sub Wire Welding Type 2 3A -45℃~+105℃ Plugin D-Sub / VGA Connectors ROHS | |
| AC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -20℃~+70℃ 1.3mm 3.8mm 1A 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -20℃~+70℃ 1.3mm 3.8mm 500mA 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -20℃~+70℃ 1.3mm 4.2mm 1A 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -20℃~+70℃ 1.3mm 4.2mm 500mA 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -20℃~+70℃ 1mm 3.8mm 1A 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -20℃~+70℃ 1mm 3.8mm 500mA 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -20℃~+70℃ 1mm 4.2mm 1A 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -20℃~+70℃ 2mm 6.4mm 3A 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -20℃~+70℃ 2mm 6.4mm 500mA 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -25℃~+85℃ 2.5mm 6.3mm 2A 12V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -25℃~+85℃ 2.5mm 6.3mm 500mA 12V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -30℃~+70℃ 1.3mm 3.8mm 500mA 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle -40℃~+55℃ 2mm 6.3mm 500mA 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle 1.3mm 3.7mm Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle 1.3mm 3.8mm 1A 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle 1.3mm 4.2mm 500mA 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle 1.3mm Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle 1mm -30℃~+70℃ 1A 30V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle 260℃ Brass -20℃~+70℃ 1.3mm 4.5mm 2A 24V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle 260℃ Brass -20℃~+70℃ 1.3mm 5mm 3.5A 24V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle 260℃ Brass -20℃~+70℃ 1.65mm 4.2mm 2A 12V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle 260℃ Brass -20℃~+70℃ 1mm 3.8mm 2A 12V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle 2mm 6.4mm 500mA 16V Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle 2mm 6.4mm Plugin DC Power Connectors ROHS | |
| Bend insert DC Power Receptacle Tin Brass -44℃~+55℃ 1.3mm 4.1mm 500mA 30V Plugin DC Power Connectors ROHS | |
| Bus Components - Connectors Tria | |
| Circular Connector Assemblies | |
| Circular Connector Housings | |
| Circular MIL Spec Connector DTS3 | |
| Circular MIL Spec Connector PLUG | |
| CONN BACKSHELL 15POS 180DEG 5PC | |
| CONN BACKSHELL 15POS 180DEG | |
| CONN D SUB 15 POS PIN CABLE CONN | |
| CONN D SUB 15 POS SOCK CABLE CON | |
| CONN D SUB SCREW LOCK CLIP #4-40 | |
| CONN D SUB SCREW LOCK NUT #4-40 | |
| CONN D-SUB HOUSING PLUG 15POS | |
| CONN D-SUB HOUSING PLUG 25POS | |
| CONN D-SUB PLUG 15POS PNL MNT | |
| CONN D-SUB PLUG 15POS R/A SLDR | |
| CONN D-SUB PLUG 15POS SLDR CUP | |
| CONN D-SUB PLUG 25POS R/A SLDR | |
| CONN D-SUB PLUG 25POS SLDR CUP | |
| CONN D-SUB PLUG 5P PNL MNT SLDR | |
| CONN D-SUB PLUG 7POS PNL MNT | |
| CONN D-SUB PLUG 7POS VERT SLDR | |
| CONN D-SUB PLUG 9P PNL MNT SLDR | |
| CONN D-SUB RCPT 11P PNL MNT SLDR | |
| CONN D-SUB RCPT 15P PNL MNT SLDR | |
| CONN D-SUB RCPT 25POS PNL MNT | |
| CONN D-SUB RCPT 25POS SLDR CUP | |
| CONN D-SUB RCPT 25POS VERT SLDR | |
| CONN D-SUB RCPT 50POS VERT SLDR | |
| CONN DSUB PLUG | |
| CONN HSD FAKRA PLUG R/A 100OHM | |
| CONN HSD FAKRA PLUG STR 100OHM | |
| CONN IC DIP SOCKET 3POS GOLD | |
| CONN PLUG FMALE 10POS GOLD CRIMP | |
| CONN PLUG FMALE 128P GOLD CRIMP | |
| CONN PLUG FMALE 13POS GOLD CRIMP | |
| CONN PLUG FMALE 16POS GOLD CRIMP | |
| CONN PLUG FMALE 18POS GOLD CRIMP | |
| CONN PLUG FMALE 19POS GOLD CRIMP | |
| CONN PLUG FMALE 22POS GOLD CRIMP | |
| CONN PLUG FMALE 26POS GOLD CRIMP | |
| CONN PLUG FMALE 3POS GOLD CRIMP | |
| CONN PLUG FMALE 55POS GOLD CRIMP | |
| CONN PLUG FMALE 6POS GOLD CRIMP | |
| CONN PLUG HSG FMALE 13POS INLINE | |
| CONN PLUG MALE 100POS GOLD CRIMP | |
| CONN PLUG MALE 12POS GOLD CRIMP | |
| CONN PLUG MALE 13POS GOLD CRIMP | |
| CONN PLUG MALE 22POS GOLD CRIMP | |
| CONN PLUG MALE 37POS GOLD CRIMP | |
| CONN PLUG MALE 4POS GOLD CRIMP | |
| CONN PROTECTIVE COVER 11 OLIVE | |
| CONN PROTECTIVE COVER 13 OLIVE | |
| CONN PROTECTIVE COVER 15 OLIVE | |
| CONN PROTECTIVE COVER 17 OLIVE | |
| CONN PROTECTIVE COVER 9 OLIVE | |
| CONN RCPT FMALE 11POS GOLD CRIMP | |
| CONN RCPT FMALE 16POS GOLD CRIMP | |
| CONN RCPT FMALE 19POS GOLD CRIMP | |
| CONN RCPT FMALE 22POS GOLD CRIMP | |
| CONN RCPT FMALE 26POS GOLD CRIMP | |
| CONN RCPT FMALE 37POS GOLD CRIMP | |
| CONN RCPT FMALE 4POS GOLD CRIMP | |
| CONN RCPT FMALE 55POS GOLD CRIMP | |
| CONN RCPT HSG FMALE 13POS PNL MT | |
| CONN RCPT HSG FMALE 37POS PNL MT | |
| CONN RCPT MALE 10POS GOLD CRIMP | |
| CONN RCPT MALE 13POS GOLD CRIMP | |
| CONN RCPT MALE 19POS GOLD CRIMP | |
| CONN RCPT MALE 21POS GOLD CRIMP | |
| CONN RCPT MALE 22POS GOLD CRIMP | |
| CONN RCPT MALE 37POS GOLD CRIMP | |
| CONN RCPT MALE 66POS GOLD CRIMP | |
| CONN RCPT MALE 6POS GOLD CRIMP | |
| CONN SHUNT 2POS OPEN 5.08MM TIN | |
| CONN SOCKET GOLD SOLDER | |
| CONN SPLICE 10-12 AWG CRIMP | |
| CONN SPLICE 14-16 AWG CRIMP | |
| CONN SPLICE 16-20 AWG CRIMP | |
| CONN SPLICE 18-22 AWG CRIMP | |
| CONN TERMINATOR COAXIAL | |
| CONNECTOR | |
| D SUB | |
| D-20418-39 | |
| D-500-0263-017C | |
| D-500-0463-612 | |
| D-500-0463-613 | |
| D-600-0014 | |
| D-600-0015 | |
| D-600-0044-4 | |
| D-600-0053F | |
| D-600-0065-1 | |
| D-600-0065 | |
| D-600-0068-1 | |
| D-600-0068-2 | |
| D-600-0068 | |
| D-600-0068CS1882 | |
| D-600-0079-2 | |
| D-600-0079-2CS1882 | |
| D-600-0080-1 | |
| D-600-0080-2 | |
| D-600-0083-SW | |
| D-600-0083 | |
| D-600-0116 | |
| D-600-0174 | |
| D-600-0175 | |
| D-600-0371 | |
| D-600-0429-1CS2681 | |
| D-607-20CS764 | |
| D-621-0013-L | |
| D-621-0015-L | |
| D-621-0406 | |
| D-621-0413-L | |
| D-621-0415-L2 | |
| D-621-0415-L | |
| D-621-0423-L | |
| D-621-0453-L | |
| D-621-0456-L | |
| D-621-0459-L | |
| D-621-0469-L | |
| D-621-0474-L | |
| D-621-1635CS324 | |
| D-Sub / VGA Connectors ROHS | |
| D-Sub Mixed Contact Connectors COMBO 5W5 F PCB R/A G50 ZINC | |
| D-Sub Standard Connectors COMBO 9W4 F SOD G TIN | |
| D2041923 | |
| D38999/20WB35PDL | |
| DC Power Receptacle 1.3mm 4.2mm Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 1.65mm 6.4mm 500mA 30V Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 2.5mm 6.4mm 500mA 30V Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 2.5mm 6.4mm Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 260℃ Brass -20℃~+70℃ 1.3mm 3.8mm 2A 12V Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 260℃ Brass -20℃~+70℃ 1.3mm 4.2mm 2A 24V Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 260℃ Brass -20℃~+70℃ 1mm 3.8mm 2A 12V Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 260℃ Brass -20℃~+70℃ 1mm 4.2mm 2A 24V Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 260℃ Brass -20℃~+70℃ 2.5mm 6.2mm 2.5A 24V Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 260℃ Brass -20℃~+70℃ 2.5mm 6.5mm 5A 24V Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 260℃ Brass -20℃~+70℃ 2.5mm 6.5mm 5A 24V SMD DC Power Connectors ROHS | |
| DC Power Receptacle 260℃ Brass -20℃~+70℃ 2mm 6.2mm 5A 24V Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 260℃ Brass -20℃~+70℃ 3mm 6.2mm 5A 24V Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 2mm 6.4mm 5A 30V Plugin DC Power Connectors ROHS | |
| DC Power Receptacle 2mm 6.4mm Plugin DC Power Connectors ROHS | |
| DC Power Receptacle Brass -20℃~+70℃ 1.3mm 4.2mm 2A 24V Plugin DC Power Connectors ROHS | |
| DDR4 260P SMD,P=0.5mm Edgeboard Connectors ROHS | |
| DDR5 262P SMD,P=0.5mm Edgeboard Connectors ROHS | |
| Direct Insert DC Power Receptacle 260℃ Brass -20℃~+70℃ 1.3mm 4.2mm 2.5A 24V Plugin DC Power Connectors ROHS | |
| Direct Insert DC Power Receptacle 260℃ Brass -20℃~+70℃ 1.65mm 4.4mm 2.5A 24V Plugin DC Power Connectors ROHS | |
| DSUB 15 F PCB R/A TIN | |
| DSUB DA B/S MET PLA STR | |
| DSUB DUSTCAP DA SKT | |
| DSUB JUNCTION SHELL | |
| DSUB LATCH SPRING REAR 2PER | |
| DSUB MALE SCREW LOCK ROHS X2 | |
| DSUB MALE SCREW LOCK ZINC | |
| DSUB R/A STB 15POS SOCKET | |
| DSUB SCREW LOCK | |
| DSUB SLIDING LOCK | |
| DSUB SPRING LATCH PLATE X2 | |
| DUST CAP SHELL SIZE 13 PLUG MIL | |
| DUST CAP SHELL SIZE 15 PLUG MIL | |
| DUST CAP | |
| HERMETIC CIRCULAR MIL-SPEC CONNE | |
| Horizontal attachment 2.5A 24V SMD DC Power Connectors ROHS | |
| Horizontal attachment DC Power Receptacle 260℃ Brass -20℃~+70℃ 2.5mm 6.5mm 2.5A 24V SMD DC Power Connectors ROHS | |
| JACK SCREW MALE W/ CLIP 4-40 | |
| JACKSCREW MALE W/CLIP 4-40 | |
| JAM NUT RECEPTACLE | |
| Panel Mounting DC Power Receptacle 260℃ Brass -20℃~+70℃ 2mm 6.2mm Plugin DC Power Connectors ROHS | |
| Panel Mounting DC Power Receptacle 260℃ Brass -20℃~+70℃ 2mm 6.6mm 2.5A 24V SMD DC Power Connectors ROHS | |
| Panel Mounting DC Power Receptacle 2mm Plugin DC Power Connectors ROHS | |
| PLUG ASSY | |
| PLUG | |
| Plugin AC Power Connectors ROHS | |
| Plugin Circular Connectors & Cable Connectors ROHS | |
| Plugin DC Power Connectors ROHS | |
| Power Connectors | |
| RECEPT | |
| RF Connectors / Coaxial Connectors | |
| SCREW LOCK MALE 1SCREW & 1CLIP | |
| SCREWLOCK FEMALE 4-40 | |
| SLIDE LOCK POST ASSY 5PCS | |
| SMD,P=1.25mm Wire To Board Connector ROHS | |
| SMD,P=1.25mm,Surface Mount,Right Angle Wire To Board Connector ROHS | |
| SMD,P=1.5mm Wire To Board Connector ROHS | |
| SMD,P=1.5mm,Surface Mount,Right Angle Wire To Board Connector ROHS | |
| SMD,P=1mm Wire To Board Connector ROHS | |
| SMD,P=1mm,Surface Mount,Right Angle Wire To Board Connector ROHS | |
| SMD,P=2.5mm Wire To Board Connector ROHS | |
| SMD,P=2.5mm,Surface Mount,Right Angle Wire To Board Connector ROHS | |
| SMD,P=2mm Wire To Board Connector ROHS | |
| SMD,P=2mm,Surface Mount,Right Angle Wire To Board Connector ROHS | |
| SMD,P=3.96mm Wire To Board Connector ROHS | |
| SMD,P=3.96mm,Surface Mount,Right Angle Wire To Board Connector ROHS | |
| SOURIAU_ | |
| SPRING LATCH PLATE DE,DA,DB,DC | |
| SPRNG LATCH ASSY DE,DA,DB,DC/5PC | |
| STAINLESS STEEL D38999 SERIES II | |
| STRAIGHT PLUG | |
| TV 55C 55#22D PIN J/N RECP | |
| WALL MOUNT RECEPTACLE |
| << Prev | Next >> |