CONNECTOR
CONNECTOR
Connector
CONNECTOR
37 Position Circular Connector Plug, Male Pins Crimp
Amphenol Limited D38999/26WD35PN
TV 37C 37#22D PIN PLUG CAD
CIRCULAR CONNECTOR, STRAIGHT PLUG, SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR PLUG SIZE 15, 37POS, CABLE; Military Specification:MIL-DT
Originally designed in order to increase the performance levels of MIL-DTL-38999 Series I and II, the Series III was created to meet high performance connector criteria. Aluminum is the standard choice for shells but Amphenol offers composite, Clutch-Lok®, and stainless steel. Dynamic features for performance and reliability that were needed for military, aerospace and ground vehicle applications were designed into the Series III that include: Rapid coupling via a triple-start thread, Shell-to-shell or metal-to-metal bottoming and Improved EMI shielding.
The Tri-Start Family of connectors has grown and expanded since its original addition to the 38999 series in order to meet ever-evolving interconnection product needs. Today, the Tri-Start family has styles and options that cover a very wide range to meet not only the highest performance needs of space applications, but also general duty connector needs.
CONN PLUG MALE 37POS GOLD CRIMP
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26WD35PN | D38999/26WD35PN | D38999/26WD35PN-ND | 8751576 | Amphenol D38999/26WD35PN | 38T2077 | 95J9503 | 70143752 | D38999/26WD35PN |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Mil Spec Circular Connectors | Circular Connector, Straight Plug, Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace | Circular Connector Plug Size 15, 37Pos, Cable; Military Specification Amphenol Industrial | MALE 37 POSITION AL PLUG | Circular Connector Assemblies | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free hanging | Free Hanging (In-Line) | ||||||
| Voltage Rating | 400 to 500 volts | ||||||||
| Current Rating | 5.0 amps | ||||||||
| Gender | Male / Plug | Male / Plug | Male / Plug |