MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
TV 12C 8#20 4#16 PIN PLUG
Connector
12 Position Circular Connector Plug, Male Pins Crimp
TV 12C 8#20 4#16 PIN PLUG CAD
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DT
CONN PLUG MALE 12POS GOLD CRIMP
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26WD97PA | D38999/26WD97PA | AD38999/26WD97PA-ND | Amphenol D38999/26WD97PA | 25K3678 | D38999/26WD97PA |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Aerospace | Circular Connector Assemblies | ||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | Male / Plug | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts |