TV 13C 13#22D PIN PLUG
13 Position Circular Connector Plug, Male Pins Crimp
Amphenol Limited D38999/26FB35PN
TV 13C 13#22D PIN PLUG NI
CIRCULAR CONNECTOR PLUG SIZE 11, 13POS, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT
CONN PLUG MALE 13POS GOLD CRIMP
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26FB35PN | AD38999/26FB35PN-ND | 2368141 | Amphenol D38999/26FB35PN | 95J9417 | D38999/26FB35PN |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Connectors | Circular Connector Plug Size 11, 13Pos, Cable; Military Specification Amphenol Industrial | Circular Connector Assemblies | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Voltage Rating | 400 to 500 volts | |||||
| Current Rating | 5.0 amps |