Amphenol Corporation D-Subminiature DBM25S032N

Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 25 Way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Socket Solder bucket
Request a Quote Datasheet
Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 25 Way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Socket Solder bucket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DBM25S032N - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DBM25S032N
D-Subminiature DBM25S032N
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 25 Way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Socket Solder bucket

D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 25 Way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Socket Solder bucket

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-6143-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-6143-ND
D-Sub Connector Assemblies 609-6143-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DBM25S032N
D-Sub Connectors DBM25S032N
DBM25S032N-DSUB DM SIGNAL STC 25SOC

DBM25S032N-DSUB DM SIGNAL STC 25SOC

Buy Now
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 21K8781 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
21K8781
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 21K8781
D SUB CONN, RCPT, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DM Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

D SUB CONN, RCPT, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DM Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site
D-Sub Connector Assemblies - DBM25S032N - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
DBM25S032N
D-Sub Connector Assemblies DBM25S032N
CONN D-SUB RCPT 25POS SLDR CUP

CONN D-SUB RCPT 25POS SLDR CUP

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBM25S032N 609-6143-ND DBM25S032N 21K8781 DBM25S032N
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions D-Sub Connector Assemblies
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup Solder Cup
Mounting Without Accessory Free Hanging (In-Line) Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products