4 Position Circular Connector Receptacle, Female Sockets Crimp
TV 4C 4#16 SKT RECP
TV 4C 4#16 SKT RECP CAD
CIRCULAR CONNECTOR, RCPT, 4POS, 13-4; Military Specification:MIL-DT
CONN RCPT FMALE 4POS GOLD CRIMP
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AD38999/20WC4SN-ND | D38999/20WC4SN | Amphenol D38999/20WC4SN | 96J2334 | D38999/20WC4SN |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 4Pos, 13-4; Military Specification Amphenol Aerospace | Circular Connector Assemblies | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel Mount | |||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 13.0 amps |