COMBO 9W4F SOD GF TIN
COMBO 9W4F SOD GF TIN
D-Sub Standard Connectors COMBO 9W4 F SOD G TIN
CONNECTOR, COMBO D, RECEPTACLE, 9 POSITION; Product Range:680M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBM9W4SA197 | ITT Cannon DBM9W4SA197 | DBM9W4SA197 | DBM9W4SA197 | 90B5947 |
| Product Name | D-Sub Connectors | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | Connectors | Connector, Combo D, Receptacle, 9 Position; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |