Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20WF35SN

Description
TV 66C 66#22D SKT RECP
Request a Quote Datasheet
Description
TV 66C 66#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 66C 66#22D SKT RECP

TV 66C 66#22D SKT RECP

Buy Now
Circular Connector Assemblies - 1178-D38999/20WF35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/20WF35SN-ND
Circular Connector Assemblies 1178-D38999/20WF35SN-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol D38999/20WF35SN - PEI-Genesis
Philadelphia, PA, United States
TV 66C 66#22D SKT RECP CAD

TV 66C 66#22D SKT RECP CAD

Buy Now
Circular Connector Assemblies - D38999/20WF35SN - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
D38999/20WF35SN
Circular Connector Assemblies D38999/20WF35SN
RECEPT

RECEPT

Supplier's Site Datasheet
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace - 95J9344 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace
95J9344
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace 95J9344
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WF35SN 1178-D38999/20WF35SN-ND Amphenol D38999/20WF35SN D38999/20WF35SN 95J9344
Product Name Circular Connector Assemblies Circular Connector Assemblies Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount Panel Mount
Voltage Rating 400 to 500 volts 400 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products