COMBO 9W4M PCB STR N GF H TIN
CONN D-SUB PLUG 9P PNL MNT SLDR
D SUB COMB CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBMN9H4PNK87 | ITT Cannon DBMN9H4PNK87 | DBMN9H4PNK87 | 01K2563 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Comb Connector, Plug, Db-9W4; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |