TE Connectivity solder sleeve D-406-0001

Description
Commercial Crimp
Request a Quote Datasheet
Description
Commercial Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
solder sleeve
D-406-0001
solder sleeve D-406-0001
Commercial Crimp

Commercial Crimp

Buy Now
Swedesboro, NJ, United States
solder sleeve
D-406-0001
solder sleeve D-406-0001
Commercial Crimp

Commercial Crimp

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wire Splice Connectors - 967398-000-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
967398-000-ND
Wire Splice Connectors 967398-000-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG Red

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG Red

Buy Now Datasheet
Terminals - D-406-0001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
D-406-0001
Terminals D-406-0001
Terminals 22-18 AWG SPLICE

Terminals 22-18 AWG SPLICE

Buy Now Datasheet
Terminal, Solder Sleeve 1.47Mm Crimp Red; Insulator Colour Raychem - Te Connectivity - 29AC4627 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Solder Sleeve 1.47Mm Crimp Red; Insulator Colour Raychem - Te Connectivity
29AC4627
Terminal, Solder Sleeve 1.47Mm Crimp Red; Insulator Colour Raychem - Te Connectivity 29AC4627
TERMINAL, SOLDER SLEEVE 1.47MM CRIMP RED; INSULATOR COLOUR:RED; PRODUCT RANGE:D-406 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:1MM ; INSULATOR MATERIAL:NYLON (POLYAMIDE); BODY MATERIAL:NYLON ROHS COMPLIANT: YES

TERMINAL, SOLDER SLEEVE 1.47MM CRIMP RED; INSULATOR COLOUR:RED; PRODUCT RANGE:D-406 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:1MM ; INSULATOR MATERIAL:NYLON (POLYAMIDE); BODY MATERIAL:NYLON ROHS COMPLIANT: YES

Supplier's Site Datasheet
Wire Splice Connectors - D-406-0001 - ODG (Origin Data Global)
Shenzhen, China
Wire Splice Connectors
D-406-0001
Wire Splice Connectors D-406-0001
CONN SPLICE 18-22 AWG CRIMP

CONN SPLICE 18-22 AWG CRIMP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D-406-0001 967398-000-ND D-406-0001 29AC4627 D-406-0001
Product Name solder sleeve Wire Splice Connectors Terminals Terminal, Solder Sleeve 1.47Mm Crimp Red; Insulator Colour Raychem - Te Connectivity Wire Splice Connectors
Contact Size (AWG) 18 to 22 AWG 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details