Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20KD15PN

Description
STAINLESS STEEL D38999 SERIES II
Request a Quote Datasheet
Description
STAINLESS STEEL D38999 SERIES II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/20KD15PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/20KD15PN-ND
Circular Connector Assemblies 1178-D38999/20KD15PN-ND
STAINLESS STEEL D38999 SERIES II

STAINLESS STEEL D38999 SERIES II

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-38999 III - D38999/20KD15PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KD15PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20KD15PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KD15PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20KD15PN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - D38999/20KD15PN - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
D38999/20KD15PN
Circular Connector Assemblies D38999/20KD15PN
STAINLESS STEEL D38999 SERIES II

STAINLESS STEEL D38999 SERIES II

Supplier's Site Datasheet
Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace - 95J9297 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace
95J9297
Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace 95J9297
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 15 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 15 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 15-15, Wall Mount; Military Specification Amphenol Aerospace - 28W9253 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-15, Wall Mount; Military Specification Amphenol Aerospace
28W9253
Circular Conn, Rcpt, 15-15, Wall Mount; Military Specification Amphenol Aerospace 28W9253
CIRCULAR CONN, RCPT, 15-15, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 15-15, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/20KD15PN-ND D38999/20KD15PN D38999/20KD15PN 95J9297 28W9253
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace Circular Conn, Rcpt, 15-15, Wall Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount Panel Mount
Voltage Rating 600 to 850 volts
Current Rating 7.5 to 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 110790 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details