Conesys MIL Spec Connector - MIL-DTL-38999 III D38999/26WD19SN

Description
AE3 19C 19#20 SKT PLUG
Request a Quote Datasheet
Description
AE3 19C 19#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 19C 19#20 SKT PLUG

AE3 19C 19#20 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WD19SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WD19SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WD19SN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
Circular Conn, Plug, 15-19, Cable; Military Specification Aero Electric - 98Y5076 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-19, Cable; Military Specification Aero Electric
98Y5076
Circular Conn, Plug, 15-19, Cable; Military Specification Aero Electric 98Y5076
CIRCULAR CONN, PLUG, 15-19, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 15-19, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Skt 19 Pos Crmp St Cbl Mnt 19Term Rohs Compliant Conesys - 79AH1661 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 19 Pos Crmp St Cbl Mnt 19Term Rohs Compliant Conesys
79AH1661
Conn D38999 Circ Skt 19 Pos Crmp St Cbl Mnt 19Term Rohs Compliant Conesys 79AH1661
CONN D38999 CIRC SKT 19 POS CRMP ST CBL MNT 19TERM ROHS COMPLIANT: NO

CONN D38999 CIRC SKT 19 POS CRMP ST CBL MNT 19TERM ROHS COMPLIANT: NO

Supplier's Site
Circular Connector Assemblies - D38999/26WD19SN - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
D38999/26WD19SN
Circular Connector Assemblies D38999/26WD19SN
CONN PLUG FMALE 19POS GOLD CRIMP

CONN PLUG FMALE 19POS GOLD CRIMP

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/26WD19SN D38999/26WD19SN 98Y5076 79AH1661 D38999/26WD19SN
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 15-19, Cable; Military Specification Aero Electric Conn D38999 Circ Skt 19 Pos Crmp St Cbl Mnt 19Term Rohs Compliant Conesys Circular Connector Assemblies
Gender Male / Plug Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-1981/1000-414-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details