Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Blue
Connectors
TERMINAL, SOLDER SLEEVE, 2.33MM, BLUE; INSULATOR COLOUR:BLUE; PRODUCT RANGE:D-406 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.5MM ; INSULATOR MATERIAL:NYLON (POLYAMIDE); BODY MATERIAL:NYLON ROHS COMPLIANT: YES
CONN SPLICE 14-16 AWG CRIMP
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D4060002-ND | D-406-0002 | 29AC4628 | D-406-0002 |
| Product Name | Wire Splice Connectors | solder sleeve | Terminal, Solder Sleeve, 2.33Mm, Blue; Insulator Colour Raychem - Te Connectivity | Wire Splice Connectors |
| Contact Size (AWG) | 14 to 16 AWG | 16 AWG | 14 to 16 AWG |