Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace D38999/24WE35PN-LC

Description
TV 55C 55#22D PIN RECP CAD
Request a Quote Datasheet
Description
TV 55C 55#22D PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 55C 55#22D PIN RECP CAD

TV 55C 55#22D PIN RECP CAD

Buy Now
 - Amphenol D38999/24WE35PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#22D PIN RECP CAD

TV 55C 55#22D PIN RECP CAD

Buy Now
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace - 33K8932 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace
33K8932
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace 33K8932
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector Housings - D38999/24WE35PN-LC - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
D38999/24WE35PN-LC
Circular Connector Housings D38999/24WE35PN-LC
TV 55C 55#22D PIN J/N RECP

TV 55C 55#22D PIN J/N RECP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24WE35PN-LC Amphenol D38999/24WE35PN-LC 33K8932 D38999/24WE35PN-LC
Product Name Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace Circular Connector Housings
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5A-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers