4 Position Circular Connector Plug, Male Pins Crimp
DTS 4C 4#16 PIN PLUG
DEUTSCH D38999/26WC4PN Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 4 Contacts, Crimp Pin, Threaded, 13-4
CONN PLUG MALE 4POS GOLD CRIMP
CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1508-1165-ND | Deutsch D38999/26WC4PN | 795-D38999/26WC4PN | D38999/26WC4PN | 09X1573 |
| Product Name | Circular Connector Assemblies | DEUTSCH D38999/26WC4PN Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 4 Contacts, Crimp Pin, Threaded, 13-4 | Circular Connector Assemblies | Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | Cable | Free Hanging (In-Line) | ||
| Current Rating | 13.0 amps | 13.0 amps | 13.0 amps | ||
| Gender | Male / Plug | Male / Plug | Male / Plug |