ITT Cannon D-Sub Connectors DBMM5W5S

Description
COMBO 5W5F PCB RA G50 ZINC
Request a Quote Datasheet
Description
COMBO 5W5F PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM5W5S - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F PCB RA G50 ZINC

COMBO 5W5F PCB RA G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMM5W5S
D-Sub Connectors DBMM5W5S
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DBMM5W5S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DBMM5W5S
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBMM5W5S
D-SUB COMBO-D RECP 5#8 L/C

D-SUB COMBO-D RECP 5#8 L/C

Buy Now
Dbmm5W5S Rohs Compliant Itt Cannon - 60AC8612 - Newark, An Avnet Company
Chicago, IL, United States
Dbmm5W5S Rohs Compliant Itt Cannon
60AC8612
Dbmm5W5S Rohs Compliant Itt Cannon 60AC8612
DBMM5W5S ROHS COMPLIANT: NO

DBMM5W5S ROHS COMPLIANT: NO

Supplier's Site
Connector, D Sub Comb, Receptacle, 5 Position, 5W5; Product Range Itt Cannon - 86H7405 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Comb, Receptacle, 5 Position, 5W5; Product Range Itt Cannon
86H7405
Connector, D Sub Comb, Receptacle, 5 Position, 5W5; Product Range Itt Cannon 86H7405
CONNECTOR, D SUB COMB, RECEPTACLE, 5 POSITION, 5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder RoHS Compliant: No

CONNECTOR, D SUB COMB, RECEPTACLE, 5 POSITION, 5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet
Connectors - DBMM5W5S - ODG (Origin Data Global)
Shenzhen, China
Connectors
DBMM5W5S
Connectors DBMM5W5S
D-Sub Mixed Contact Connectors COMBO 5W5 F PCB R/A G50 ZINC

D-Sub Mixed Contact Connectors COMBO 5W5 F PCB R/A G50 ZINC

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM5W5S DBMM5W5S DBMM5W5S 60AC8612 86H7405 DBMM5W5S
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout Dbmm5W5S Rohs Compliant Itt Cannon Connector, D Sub Comb, Receptacle, 5 Position, 5W5; Product Range Itt Cannon Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details