Amphenol Aerospace Corporation Mil Spec Circular Connectors D38999/20WG11SN

Description
TV FLANGE MT RECEP 11W OD CAD
Request a Quote Datasheet
Description
TV FLANGE MT RECEP 11W OD CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 2804835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2804835
Mil Spec Circular Connectors 2804835
TV FLANGE MT RECEP 11W OD CAD

TV FLANGE MT RECEP 11W OD CAD

Supplier's Site
Circular Connector Assemblies - AD38999/20WG11SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/20WG11SN-ND
Circular Connector Assemblies AD38999/20WG11SN-ND
11 Position Circular Connector Receptacle, Female Sockets Crimp

11 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol D38999/20WG11SN - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#12 SKT RECP CAD

TV 11C 11#12 SKT RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 11C 11#12 SKT RECP

TV 11C 11#12 SKT RECP

Buy Now
Circular Connector Assemblies - D38999/20WG11SN - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
D38999/20WG11SN
Circular Connector Assemblies D38999/20WG11SN
CONN RCPT FMALE 11POS GOLD CRIMP

CONN RCPT FMALE 11POS GOLD CRIMP

Supplier's Site Datasheet
Circular Connector Rcpt, Size 21, 11Pos, Wall; Military Specification Amphenol Industrial - 33K8899 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 21, 11Pos, Wall; Military Specification Amphenol Industrial
33K8899
Circular Connector Rcpt, Size 21, 11Pos, Wall; Military Specification Amphenol Industrial 33K8899
CIRCULAR CONNECTOR RCPT, SIZE 21, 11POS, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 21, 11POS, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace - 29W3074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace
29W3074
Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace 29W3074
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey PEI-Genesis Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2804835 AD38999/20WG11SN-ND Amphenol D38999/20WG11SN D38999/20WG11SN D38999/20WG11SN 33K8899
Product Name Mil Spec Circular Connectors Circular Connector Assemblies Circular Connector Assemblies Circular Connector Rcpt, Size 21, 11Pos, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Female / Jack Female / Jack
Coupling Threaded
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 3079936 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details