D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 25 Way Pin, Solder bucket
DBM25P032N-DSUB DM SIGNAL STC 25PIN
Connectors I/O - D-Sub & D-Ribbon
Win Source Part Number: 1078472-DBM25P032N
Category: Connectors, Interconnects>D-Sub Connectors
Series: DM HE508
Number of Positions: 25
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 300V
Material Flammability Rating: UL94 V-0
Standard Package: 10
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Cadmium Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 155°C
Alternative Parts (Cross-Reference): DBM25P032NDBM 25P 032N;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 7.5A per Contact
HTSUS: 8536.69.8000
Mfr: Amphenol ICC (FCI)
Other Names: 609-6128,DBM25P032N-
Base Product Number: DBM25P0
25 Position D-Sub Plug, Male Pins Connector
D-Sub Standard Connectors DSUB DM SIG STC 25P Product overview: DBM25P032N from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DBM25P032N can be used for catalog matching and distributor lookup.
D SUB CONN, PLUG, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DM Series; No. of Contacts:25Contacts;
CONN D-SUB PLUG 25POS SLDR CUP
| Amphenol Communications Solutions | Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBM25P032N | DBM25P032N | DBM25P032N | 1078472-DBM25P032N | 609-6128-ND | 438-DBM25P032N | 21K8766 | DBM25P032N |
| Product Name | D-Subminiature | D-Sub Connectors | Connectors I/O - D-Sub & D-Ribbon | Connectors, Interconnects - D-Sub Connectors | D-Sub Connector Assemblies | Electronic Connector | D Sub Conn, Plug, Db, 25Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |||
| Termination | Solder Bucket | Solder Cup | Solder Cup | Solder Cup | ||||
| Mounting | Without Accessory | Free Hanging (In-Line) | Free Hanging (In-Line) | Panel Mount | Free Hanging (In-Line) | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts | 300 volts |