JAE Electronics, Inc. Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies DB-25PF-N

Description
Win Source Part Number: 1365171-DB-25PF-N Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Product Status: Active Features: Grounding Indents, Shielded Base Product Number: DB-25PF Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 5A Wire Gauge: 20 AWG Contact Finish: Gold Color: Black Connector Type: Plug, Male Pins Contact Type: Signal Number of Positions: 25 Number of Rows: 2 Termination: Solder Cup Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Contact Form: Stamped Connector Style: D-Sub California Prop 65: Warning Information Shell Size, Connector Layout: 3 (DB, B) Shell Material, Finish: Steel, Nickel Plated
Request a Quote Datasheet
Description
Win Source Part Number: 1365171-DB-25PF-N Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Product Status: Active Features: Grounding Indents, Shielded Base Product Number: DB-25PF Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 5A Wire Gauge: 20 AWG Contact Finish: Gold Color: Black Connector Type: Plug, Male Pins Contact Type: Signal Number of Positions: 25 Number of Rows: 2 Termination: Solder Cup Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Contact Form: Stamped Connector Style: D-Sub California Prop 65: Warning Information Shell Size, Connector Layout: 3 (DB, B) Shell Material, Finish: Steel, Nickel Plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365171-DB-25PF-N - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365171-DB-25PF-N
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365171-DB-25PF-N
Win Source Part Number: 1365171-DB-25PF-N Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Product Status: Active Features: Grounding Indents, Shielded Base Product Number: DB-25PF Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 5A Wire Gauge: 20 AWG Contact Finish: Gold Color: Black Connector Type: Plug, Male Pins Contact Type: Signal Number of Positions: 25 Number of Rows: 2 Termination: Solder Cup Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Contact Form: Stamped Connector Style: D-Sub California Prop 65: Warning Information Shell Size, Connector Layout: 3 (DB, B) Shell Material, Finish: Steel, Nickel Plated

Win Source Part Number: 1365171-DB-25PF-N
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Product Status: Active
Features: Grounding Indents, Shielded
Base Product Number: DB-25PF
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 5A
Wire Gauge: 20 AWG
Contact Finish: Gold
Color: Black
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Positions: 25
Number of Rows: 2
Termination: Solder Cup
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Contact Form: Stamped
Connector Style: D-Sub
California Prop 65: Warning Information
Shell Size, Connector Layout: 3 (DB, B)
Shell Material, Finish: Steel, Nickel Plated

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-DB-25PF-N
Electronic Connector 439-DB-25PF-N
CONN D-SUB PLUG 25P STR SLDR CUP Product overview: DB-25PF-N from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DB-25PF-N can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 25P STR SLDR CUP Product overview: DB-25PF-N from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DB-25PF-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 670-3075-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
670-3075-ND
D-Sub Connector Assemblies 670-3075-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - DB-25PF-N - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
DB-25PF-N
D-Sub Connector Assemblies DB-25PF-N
CONN D-SUB PLUG 25POS SLDR CUP

CONN D-SUB PLUG 25POS SLDR CUP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365171-DB-25PF-N 439-DB-25PF-N 670-3075-ND DB-25PF-N
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Electronic Connector D-Sub Connector Assemblies D-Sub Connector Assemblies
Termination Solder Cup Solder Solder Cup
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 5.0 amps 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
STAMPED PIN D-SubMINIATURE - 6E17HC30JBF201 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
D-Sub Connector Assemblies - A109020-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers