Pump Solutions Group Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
Features Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber...
Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life with corrosive products. Unique non-galling design features reduce maintenance costs and operational difficulties. Optional...
Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal...
Features 316 stainless steel pump with external ball bearing construction, blackmer chemical mechanical seals and non-metallic vanes for longer life with corrosive products. Sliding-vane pump design self adjusts for wear...
Features Cartridge lip seals and external ball bearing construction provide maximum reliability. Sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Symmetrical bearing...
Features Ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball...
Features Ductile iron construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Optional John Crane or Flowserve mechanical seal with stainless steel, carbon, and PTFE construction. Shaft...
Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors.
Features Replaceable casing liners and end discs that allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Hardened ductile iron construction with...
Features Unique open rotor and sliding vane design self-adjusts for wear to maintain flow rate performance. Cartridge lip seal and ball bearing construction provide maximum reliability. Drain plugs make pump...
Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer...
Features excellent self priming capacity constant and smooth delivery total draining of the hoses small dimensions and reduced weight simplicity of installation the Mouvex CC20 metering pump is an excellent...
Features Manual Control Can be wall mounted
Features Teflon diaphragm and viton "o" rings withstand most chemicals All 316SS wetted metal parts
Features • Exceptional Self-Priming capabilities • Legendary ruggedness • The A series pumps maintain their initial performance level over • time without any adjustment, thanks the automatic clearance • make-up...
Features • Safety • Integrated By-pass avoiding any over pressure • The unused ended shaft is protected by a casing • Compatible with diesel, heating oil, petrol,biodiesel paraffin, • kerosene,...
ALMATEC pneumatic diaphragm pumps of type AD 6 are a special development for laboratory applications and for sampling water from wells for continuous monitoring of the groundwater under landfills. They...
As common, the housing parts are tightened to each other via housing bolts. However, instead of single bolts pressing punctually against the housing, all housing bolts are now tightened against...
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in...
CHEMIGATION PUMPS SE-PUMPS: For use with clear liquids and light suspensions Features Large internal porting with a large, single ball, suction check valve Teflon® diaphragm and viton “o” rings withstand...
CHEMIGATION PUMPS “VS-PUMPS”: Designed for thick fluids to 5000 CPS and light slurries Features Large internal porting with a large, single ball, suction check valve Teflon® diaphragm and viton “o”
Clean, non-corrosive industrial liquids and petroleum products. Typical applications include fuel oils, lube oils, jet fuels, gasoline, edible oils, and a variety of solvents and thinners such as esters, ketones,...
CRL Series Pumps Features Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of...
Designed for high volume transfer of non-corrosive liquids ranging in viscosity from thin solvents to heavy oils and molasses. HXL pumps are specially suited for barge, ship and terminal operations...
End Suction Centrifugal
Engineered reliability design incorporates industry-proven features that extend seal and bearing life and lower overall cost of ownership. Solid shaft with reduced overhang provides superior resistance to deflection. Shaft stiffness...
Griswold 6” and 8” Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. Seven Series of...
GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground...
Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you...
Griswold’s line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process...
Ideal for handling everything from thin non-lubricating solvents to highly viscous liquids or abrasive slurries. Many options are available to configure the ML4 pump to your specific needs. Features Available...
MOUVEX-Blackmer metering solution Up to 204m3/h. Features • Reliability: The vane technology widely used in our range of pumps • and compressors is fully controlled • Precision: Vanes...
Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids. Features • Handles moderate viscosity fluids.
Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than...
Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids. Features • No-clog design. Straight-thru flow pattern...
Neptune’ s metering pumps solve your agriculture and irrigation needs. Neptune offers alternative powered pumps that provide multiple dosing and chemical injection solutions using a wide variety of alternative energy...
Now higher speeds and greater capacities in a motor speed vane pump are available with the new Blackmer ProVane® Motor Speed Pump Series, specifically designed for process applications where efficiency,...
Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles to 1550 m3/hr (2,5 bars - 36 PSI).
Polyvalent and economic solution for all applications (Up to 116 m3/h) 12 bars. Features • Excellent volumetric efficiency • Designed for cleanability • Low NPSH • Transfer of...
Pumps for the printing and paper industry have to meet definite requirements. The pneumatic diaphragm pumps of the ALMATEC F-Series have been developed especially for applications with glues, flexo-print inks,...
Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest...
Series-LG Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained...
Simplex-action piston pump creates approximately a 13:1 pressure ratio of discharge fluid pressure to inlet air supply to generate up to 110.3 bar (1,600 psig). The H25 1600S is the...
Since 1984 ALMATEC manufactures special pumps for the chemicals supply and circulation in the semiconductor industry. The latest generation is the FUTUR, a pump series particularly developed for the special...
System One Frame A Pump is the pioneering process pump with the built-in technology to get the most from seal and bearing life. Patented (Lower Photograph) Vertical in-line configuration. Patented...
The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110...
The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is...
The Frame S Pump is the heavy duty alternative to standard small frame pumps which can easily become overstressed when operated off the best efficiency point of its performance curve.
The LD17 Pump's solid shaft conquers vibration and greatly extends seal, bearing and shaft life. It resists the forces of destructive vibration far better than any other general process pump,...
The MOUVEX-Blackmer food transport solution (Up to 50 m3/h) 7 bars. Features • Reassuring • Monitor your process with the pumping chamber window • Adaptable • The removable...
The Neptune Electric Stroke Control allows the capacity of any Neptune Series 500 or Series 600 "dia-PUMP" to be automatically controlled in response to a standard 4-20 mA process signal.
The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the...
The patented eccentric spindle supports the rotor and idler gears on both sides, and in the middle, like a between‐the‐bearing design. EnviroGear spindles are designed with hard materials ‐ 4140...
The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers...
The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized...
The System One Vortex Pump provides a solution to difficult pumping problems such as sludges and slurries with large particle solids, materials with entrained air, stringy or fibrous materials. It...
This double-action piston pump creates approximately a 26:1 pressure ratio of discharge fluid pressure to inlet air supply to generate up to 220.6 bar (3,200 psig). The R.038/3200D is the...
Two patented details underline the sophisticated design of these pumps: The patented buffer ring supports and protects the wear ring of the impeller and the additional cooling path included in...
Variable Oil By-pass™ stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during...
Wilden HU38 - 10 mm (3/8") Advanced Plastic Pump FLOW RATE TO 20.8 LPM (5.5 GPM) MAX PRESSURE = 8.6 BAR (125 PSI) WETTED HOUSINGS (Water Chambers and Manifolds) Material...
Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate...
Wilden's Saniflo™ VC pump was designed for even the most demanding solids handling applications commonly found within the sanitary industries. Whether your process requires the delicate handling of whole strawberries...
Your solution for highly viscous products (Up to 110 m3/h) 12 bars. Features • P-series vane pumps cover a large range of applications, • from fluid to very...
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is...
Your solutions for abrasive products containing suspended particles (Up to 77 m3/h) 16 bars pressure (232 psi). Features • Seal-free design eliminate leaks and contamination • Excellent Self-priming...
Your solutions for Air sensitive and shear sensitive products (Up to 36m3/h) maximum pressure 9 bars. Features • Constant volumetric efficiency • Low shear rate • High vacuum...
Your solutions for Air sensitive and shear sensitive products (Up to 36m3/h) maximum pressure 9 bars. Features • Seal free means leak free without mechanical seal, • packing...
Your solutions for continuous transfer and low-flow metering (?800 liters/h) 3 bars and 15 bars pressure. Features • Leak free pumping without the need for magnetic couplings • or mechanical...
Your solutions for products that have to meet rigorous sanitary standards (Up to 12m3/h) 6 bars and 10 bars pressure. Features • Leak free pumping without the need...
ALMATEC pneumatic diaphragm pumps of series CX are used as general-purpose pumps for low to medium duty and also as drum pumps. CX pumps are self-priming and protected against dry...
ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge. With a driving pressure of max. 7 bar, the pumps of series...
Particular attention has been paid to the form of the product chambers when designing the metal pneumatic diaphragm pumps from ALMATEC. Result: soft contours, smooth flow channels and no dead...
The ALMATEC pump series BIOCOR is especially designed for sterile applications within the pharmaceutical, biotechnical and food industry. The air-operated diaphragm pumps are EHEDG certificated and ATEX conform according to...
The High-Pressure Diaphragm Pump AH 20 STT-E is a further development of the plastic series AH. With a driving pressure of max. 7 bar, the pump builds up a delivery...