Pump Solutions Group ALMATEC® Pumps Series-Chemicor

Description
Particular attention has been paid to the form of the product chambers when designing the metal pneumatic diaphragm pumps from ALMATEC. Result: soft contours, smooth flow channels and no dead spaces. The three pump sizes in the CHEMICOR series permit a maximum delivery volume of 4.5 m³/h (AD 20), 9 m³/h (AD 32) and 24 m³/h (AD 50). A variety of materials is available for the metal ALMATEC pumps: Housing - stainless steel precision casting 1.4408, 1.4408 polished Diaphragms - EPDM, PTFE/EPDM Ball valves - EPDM, PTFE CHEMICOR pumps with a center block made of PE conductive meet the ATEX requirements of the directive 94/9/EG. Features two vertical joint faces only no clamping bands but tie rods freely rotating suction and discharge ports compact solid design easy to start up can be infinitely controlled via the air volume no drives, no rotating parts, no shaft seals gentle displacement proof against dry running and overloading self-priming
Datasheet
Description
Particular attention has been paid to the form of the product chambers when designing the metal pneumatic diaphragm pumps from ALMATEC. Result: soft contours, smooth flow channels and no dead spaces. The three pump sizes in the CHEMICOR series permit a maximum delivery volume of 4.5 m³/h (AD 20), 9 m³/h (AD 32) and 24 m³/h (AD 50). A variety of materials is available for the metal ALMATEC pumps: Housing - stainless steel precision casting 1.4408, 1.4408 polished Diaphragms - EPDM, PTFE/EPDM Ball valves - EPDM, PTFE CHEMICOR pumps with a center block made of PE conductive meet the ATEX requirements of the directive 94/9/EG. Features two vertical joint faces only no clamping bands but tie rods freely rotating suction and discharge ports compact solid design easy to start up can be infinitely controlled via the air volume no drives, no rotating parts, no shaft seals gentle displacement proof against dry running and overloading self-priming
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALMATEC® Pumps - Series-Chemicor - Pump Solutions Group
Redlands, CA, USA
ALMATEC® Pumps
Series-Chemicor
ALMATEC® Pumps Series-Chemicor
Particular attention has been paid to the form of the product chambers when designing the metal pneumatic diaphragm pumps from ALMATEC. Result: soft contours, smooth flow channels and no dead spaces. The three pump sizes in the CHEMICOR series permit a maximum delivery volume of 4.5 m³/h (AD 20), 9 m³/h (AD 32) and 24 m³/h (AD 50). A variety of materials is available for the metal ALMATEC pumps: Housing - stainless steel precision casting 1.4408, 1.4408 polished Diaphragms - EPDM, PTFE/EPDM Ball valves - EPDM, PTFE CHEMICOR pumps with a center block made of PE conductive meet the ATEX requirements of the directive 94/9/EG. Features two vertical joint faces only no clamping bands but tie rods freely rotating suction and discharge ports compact solid design easy to start up can be infinitely controlled via the air volume no drives, no rotating parts, no shaft seals gentle displacement proof against dry running and overloading self-priming
Particular attention has been paid to the form of the product chambers when designing the metal pneumatic diaphragm pumps from ALMATEC. Result: soft contours, smooth flow channels and no dead spaces.

The three pump sizes in the CHEMICOR series permit a maximum delivery volume of 4.5 m³/h (AD 20), 9 m³/h (AD 32) and 24 m³/h (AD 50).

A variety of materials is available for the metal ALMATEC pumps:

  • Housing - stainless steel precision casting 1.4408, 1.4408 polished
  • Diaphragms - EPDM, PTFE/EPDM
  • Ball valves - EPDM, PTFE

CHEMICOR pumps with a center block made of PE conductive meet the ATEX requirements of the directive 94/9/EG.

Features

  • two vertical joint faces only
  • no clamping bands but tie rods
  • freely rotating suction and discharge ports
  • compact solid design
  • easy to start up
  • can be infinitely controlled via the air volume
  • no drives, no rotating parts, no shaft seals
  • gentle displacement
  • proof against dry running and overloading
  • self-priming
Supplier's Site Datasheet

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-Chemicor
Product Name ALMATEC® Pumps
Pump Type Diaphragm Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 150.000 GPM (0.00 to 568.18 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Cast Iron Pumps - GC Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1800.0 to 3000.0 psi (1266 to 2109 m of Water)
Liquid Flow 1.000 to 11.000 GPM (3.79 to 41.67 L/min)
View Details
Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details