Pump Solutions Group Blackmer ® Centrifugal Pumps Series-LD-17

Description
The LD17 Pump's solid shaft conquers vibration and greatly extends seal, bearing and shaft life. It resists the forces of destructive vibration far better than any other general process pump, reducing costly shutdowns. Its oversized angular contact thrust bearings are standard for high thrust capability and eliminate any axial movement of the shaft. System One LD17 Pump (IPP): This metric pump is designed specifically to operate in severe applications. It resists vibration that would otherwise cause frequent maintenance shutdowns. Its solid shaft (no sleeve) with minimal bearing overhang provides superior resistance to deflection. Lowest L3/D4 stiffness ratio in the industry.
Description
The LD17 Pump's solid shaft conquers vibration and greatly extends seal, bearing and shaft life. It resists the forces of destructive vibration far better than any other general process pump, reducing costly shutdowns. Its oversized angular contact thrust bearings are standard for high thrust capability and eliminate any axial movement of the shaft. System One LD17 Pump (IPP): This metric pump is designed specifically to operate in severe applications. It resists vibration that would otherwise cause frequent maintenance shutdowns. Its solid shaft (no sleeve) with minimal bearing overhang provides superior resistance to deflection. Lowest L3/D4 stiffness ratio in the industry.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Centrifugal Pumps - Series-LD-17 - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Centrifugal Pumps
Series-LD-17
Blackmer ® Centrifugal Pumps Series-LD-17
The LD17 Pump's solid shaft conquers vibration and greatly extends seal, bearing and shaft life. It resists the forces of destructive vibration far better than any other general process pump, reducing costly shutdowns. Its oversized angular contact thrust bearings are standard for high thrust capability and eliminate any axial movement of the shaft. System One LD17 Pump (IPP): This metric pump is designed specifically to operate in severe applications. It resists vibration that would otherwise cause frequent maintenance shutdowns. Its solid shaft (no sleeve) with minimal bearing overhang provides superior resistance to deflection. Lowest L3/D4 stiffness ratio in the industry.

The LD17 Pump's solid shaft conquers vibration and greatly extends seal, bearing and shaft life. It resists the forces of destructive vibration far better than any other general process pump, reducing costly shutdowns. Its oversized angular contact thrust bearings are standard for high thrust capability and eliminate any axial movement of the shaft.

System One LD17 Pump (IPP): This metric pump is designed specifically to operate in severe applications. It resists vibration that would otherwise cause frequent maintenance shutdowns. Its solid shaft (no sleeve) with minimal bearing overhang provides superior resistance to deflection. Lowest L3/D4 stiffness ratio in the industry.

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-LD-17
Product Name Blackmer ® Centrifugal Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Hydraulic Hand Pumps - 807889 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details