Pump Solutions Group WILDEN Pro-Flo Metal Pump P2

Description
The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized air to one air chamber while exhausting the other. The pressurized air chamber causes the main shaft/diaphragm assembly to move outward discharging liquid on that side and pulling liquid in on the other side. When the shaft reaches the end of its stroke, the opposite inner piston actuates the pilot spool. The pilot spool location either pressurizes or exhausts the large end of the unbalanced air valve spool. When the large end is pressurized, the piston is forced up so that the air supply is routed through the air valve spool to the right side of the pump. When the large end is exhausted, the piston is forced down so that the air supply is routed through the air valve spool to the left side of the pump. Note: This valve design incorporates an unbalanced spool with the smaller end of the spool pressurized continuously.
Description
The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized air to one air chamber while exhausting the other. The pressurized air chamber causes the main shaft/diaphragm assembly to move outward discharging liquid on that side and pulling liquid in on the other side. When the shaft reaches the end of its stroke, the opposite inner piston actuates the pilot spool. The pilot spool location either pressurizes or exhausts the large end of the unbalanced air valve spool. When the large end is pressurized, the piston is forced up so that the air supply is routed through the air valve spool to the right side of the pump. When the large end is exhausted, the piston is forced down so that the air supply is routed through the air valve spool to the left side of the pump. Note: This valve design incorporates an unbalanced spool with the smaller end of the spool pressurized continuously.

Suppliers

Company
Product
Description
Supplier Links
WILDEN Pro-Flo Metal Pump - P2 - Pump Solutions Group
Redlands, CA, USA
WILDEN Pro-Flo Metal Pump
P2
WILDEN Pro-Flo Metal Pump P2
The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized air to one air chamber while exhausting the other. The pressurized air chamber causes the main shaft/diaphragm assembly to move outward discharging liquid on that side and pulling liquid in on the other side. When the shaft reaches the end of its stroke, the opposite inner piston actuates the pilot spool. The pilot spool location either pressurizes or exhausts the large end of the unbalanced air valve spool. When the large end is pressurized, the piston is forced up so that the air supply is routed through the air valve spool to the right side of the pump. When the large end is exhausted, the piston is forced down so that the air supply is routed through the air valve spool to the left side of the pump. Note: This valve design incorporates an unbalanced spool with the smaller end of the spool pressurized continuously.

The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized air to one air chamber while exhausting the other. The pressurized air chamber causes the main shaft/diaphragm assembly to move outward discharging liquid on that side and pulling liquid in on the other side. When the shaft reaches the end of its stroke, the opposite inner piston actuates the pilot spool. The pilot spool location either pressurizes or exhausts the large end of the unbalanced air valve spool. When the large end is pressurized, the piston is forced up so that the air supply is routed through the air valve spool to the right side of the pump. When the large end is exhausted, the piston is forced down so that the air supply is routed through the air valve spool to the left side of the pump. Note: This valve design incorporates an unbalanced spool with the smaller end of the spool pressurized continuously.

Supplier's Site
WILDEN Pro-Flo Saniflo™ FDA - P2 - Pump Solutions Group
Redlands, CA, USA
WILDEN Pro-Flo Saniflo™ FDA
P2
WILDEN Pro-Flo Saniflo™ FDA P2
The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized air to one air chamber while exhausting the other. The pressurized air chamber causes the main shaft/diaphragm assembly to move outward discharging liquid on that side and pulling liquid in on the other side. When the shaft reaches the end of its stroke, the opposite inner piston actuates the pilot spool. The pilot spool location either pressurizes or exhausts the large end of the unbalanced air valve spool. When the large end is pressurized, the piston is forced up so that the air supply is routed through the air valve spool to the right side of the pump. When the large end is exhausted, the piston is forced down so that the air supply is routed through the air valve spool to the left side of the pump. Note: This valve design incorporates an unbalanced spool with the smaller end of the spool pressurized continuously.

The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized air to one air chamber while exhausting the other. The pressurized air chamber causes the main shaft/diaphragm assembly to move outward discharging liquid on that side and pulling liquid in on the other side. When the shaft reaches the end of its stroke, the opposite inner piston actuates the pilot spool. The pilot spool location either pressurizes or exhausts the large end of the unbalanced air valve spool. When the large end is pressurized, the piston is forced up so that the air supply is routed through the air valve spool to the right side of the pump. When the large end is exhausted, the piston is forced down so that the air supply is routed through the air valve spool to the left side of the pump. Note: This valve design incorporates an unbalanced spool with the smaller end of the spool pressurized continuously.

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number P2
Product Name WILDEN Pro-Flo Metal Pump
Pump Type Self-Priming Pump; Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G30 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
View Details
Power Pack Pump/Motor Combinations - HE2000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details