Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-SNP

Description
Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life with corrosive products. Unique non-galling design features reduce maintenance costs and operational difficulties. Optional John Crane or Flowserve mechanical seal with stainless steel, carbon, and PTFE construction. Shaft stuffing box accommodates most standard aftermarket mechanical seal configurations. Jacketed pump head option for high temperature operation. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Pump design and operation minimizes shear and agitation. Excellent self-priming and dry run capabilities. Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Description
Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life with corrosive products. Unique non-galling design features reduce maintenance costs and operational difficulties. Optional John Crane or Flowserve mechanical seal with stainless steel, carbon, and PTFE construction. Shaft stuffing box accommodates most standard aftermarket mechanical seal configurations. Jacketed pump head option for high temperature operation. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Pump design and operation minimizes shear and agitation. Excellent self-priming and dry run capabilities. Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-SNP - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-SNP
Blackmer ® Sliding Vane Pumps Series-SNP
Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life with corrosive products. Unique non-galling design features reduce maintenance costs and operational difficulties. Optional John Crane or Flowserve mechanical seal with stainless steel, carbon, and PTFE construction. Shaft stuffing box accommodates most standard aftermarket mechanical seal configurations. Jacketed pump head option for high temperature operation. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Pump design and operation minimizes shear and agitation. Excellent self-priming and dry run capabilities. Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Features

  • 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life with corrosive products.
  • Unique non-galling design features reduce maintenance costs and operational difficulties.
  • Optional John Crane or Flowserve mechanical seal with stainless steel, carbon, and PTFE construction.
  • Shaft stuffing box accommodates most standard aftermarket mechanical seal configurations.
  • Jacketed pump head option for high temperature operation.
  • Unique sliding-vane pump design self-adjusts for wear to maintain flow rates.
  • Pump design and operation minimizes shear and agitation.
  • Excellent self-priming and dry run capabilities.
  • Symmetrical bearing support assures even loading and wear for long life.
  • Adjustable relief valve protects pump against excessive pressures.
  • Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-SNP
Product Name Blackmer ® Sliding Vane Pumps
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
W Series Aluminum Pumps - W1200 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3100.0 to 3410.0 psi (2180 to 2397 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details