Pump Solutions Group Datasheets for Laboratory Mixers
Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples.
Laboratory Mixers: Learn more
| Product Name | Notes |
|---|---|
| Features Direct drive air Motor mixers 1/20 to 2 HP | |
| Features Direct drive mixers with enclosed coupling 1/4 to 1 HP Electric or Air | |
| Features Direct drive Electric Mixers 1/20 to 1/2 HP | |
| Features • No clutches to slip, wear or replace. • 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available. • Square pitch 1.0... | |
| Compact mixers for the most popular mixing applications. Grease filled gearbox eliminates oil seal and the possibility of oil contamination of process. Features • No clutches to slip, wear or... | |
| eptune's Laboratory Mixers are available in air or electric drive with clamp or bracket mount. The air motors include a control valve and muffler. Model L-1-AC includes a C-clamp and... | |
| Neptune Mixer Company offers a complete line of Bung-Entering Drum Mixers. Two styles for water-like solutions use a folding propeller. Two styles (Series H & HGS) for viscous fluids use... | |
| Neptune's economy line of small direct drive mixers for small batches of low viscosity fluids. Features • Universal motor mount accepts 48 and 56 frame foot mounted motors. • Motors... | |
| Neptune's most powerful mixers for the most difficult mixing applications. Grease filled gearbox eliminates oil seal and the possibility of oil contamination of process. Features • No clutches to slip,... | |
| Neptune's original line of gear-driven mixers for mixing heavy fluids and slurries or large batches of thin liquids. Features • Motors are available in TEFC or explosion-proof enclosures (1750 rpm,... | |
| Neptune's original line of large, direct drive, portable mixers for mixing larger batches of light and medium solutions or small batches of heavy fluids. Features • Motors are available in... | |
| Neptune's premier line of small direct drive mixers for mixing small batches of low viscosity fluids. Features • Mounting ease. Clamp cannot slip, preventing propeller from hitting side of tank. | |
| Series DT, 420 rpm Features Mounts to the tank or optional universal bracket. 316SS propeller folds to fit through 2-in. opening; opens to 9-in. operating diameter. | |
| Series HGL, 430 rpm Features Mounts to 2-in. coupling or flange. 316SS propeller folds to fit through 2-in. opening; opens to 9-in. operating diameter. 1/3 HP and 1/2 HP single-phase... | |
| Series RGT, 350 rpm Features Mounts to the tank or optional bracket. 316SS propeller folds to fit through 2-in. opening; opens to 9-in. operating diameter. 1/2 HP single-phase TEFC units... | |
| This mixer was engineered to meet the need for a large direct drive mixer with a housing that cannot leak oil. Features • Square pitch 1.0 ratio marine propellers are... |