Pump Solutions Group WILDEN Turbo-Flo Advanced Metal Pump T1510

Description
The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is attached to a center block, which houses specialized Glyd™ ring seals. The air valve piston within the air valve body routes the air supply to one of two air chambers as dictated by its position. As the air chamber fills with air, the diaphragm is displaced, thus pulling the connecting shaft and opposite diaphragm toward the center block. As the shaft moves, slots on the shaft break a seal created by center block Glyd™ rings. When this seal is broken, a low-pressure area is created at one end of the air valve body causing the piston to shift up or down vertically alternately supplying each air chamber with pressurized air to displace each diaphragm. Air valve tolerances allow for the passage of some moisture and air line particulates allowing free movement of the air valve.
Description
The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is attached to a center block, which houses specialized Glyd™ ring seals. The air valve piston within the air valve body routes the air supply to one of two air chambers as dictated by its position. As the air chamber fills with air, the diaphragm is displaced, thus pulling the connecting shaft and opposite diaphragm toward the center block. As the shaft moves, slots on the shaft break a seal created by center block Glyd™ rings. When this seal is broken, a low-pressure area is created at one end of the air valve body causing the piston to shift up or down vertically alternately supplying each air chamber with pressurized air to displace each diaphragm. Air valve tolerances allow for the passage of some moisture and air line particulates allowing free movement of the air valve.

Suppliers

Company
Product
Description
Supplier Links
WILDEN Turbo-Flo Advanced Metal Pump - T1510 - Pump Solutions Group
Redlands, CA, USA
WILDEN Turbo-Flo Advanced Metal Pump
T1510
WILDEN Turbo-Flo Advanced Metal Pump T1510
The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is attached to a center block, which houses specialized Glyd™ ring seals. The air valve piston within the air valve body routes the air supply to one of two air chambers as dictated by its position. As the air chamber fills with air, the diaphragm is displaced, thus pulling the connecting shaft and opposite diaphragm toward the center block. As the shaft moves, slots on the shaft break a seal created by center block Glyd™ rings. When this seal is broken, a low-pressure area is created at one end of the air valve body causing the piston to shift up or down vertically alternately supplying each air chamber with pressurized air to displace each diaphragm. Air valve tolerances allow for the passage of some moisture and air line particulates allowing free movement of the air valve.

The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is attached to a center block, which houses specialized Glyd™ ring seals. The air valve piston within the air valve body routes the air supply to one of two air chambers as dictated by its position. As the air chamber fills with air, the diaphragm is displaced, thus pulling the connecting shaft and opposite diaphragm toward the center block. As the shaft moves, slots on the shaft break a seal created by center block Glyd™ rings. When this seal is broken, a low-pressure area is created at one end of the air valve body causing the piston to shift up or down vertically alternately supplying each air chamber with pressurized air to displace each diaphragm. Air valve tolerances allow for the passage of some moisture and air line particulates allowing free movement of the air valve.

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number T1510
Product Name WILDEN Turbo-Flo Advanced Metal Pump
Pump Type Diaphragm Pump; Self-Priming Pump; Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Fierra Series Pumps - Model F12 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2600.0 to 4000.0 psi (1828 to 2812 m of Water)
Liquid Flow 11.800 to 23.200 GPM (44.70 to 87.88 L/min)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details