Pump Solutions Group WILDEN Turbo-Flo Metal Pump T1

Description
The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is attached to a center block, which houses specialized Glyd™ ring seals. The air valve piston within the air valve body routes the air supply to one of two air chambers as dictated by its position. As the air chamber fills with air, the diaphragm is displaced, thus pulling the connecting shaft and opposite diaphragm toward the center block. As the shaft moves, slots on the shaft break a seal created by center block Glyd™ rings. When this seal is broken, a low-pressure area is created at one end of the air valve body causing the piston to shift up or down vertically alternately supplying each air chamber with pressurized air to displace each diaphragm. Air valve tolerances allow for the passage of some moisture and air line particulates allowing free movement of the air valve.
Description
The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is attached to a center block, which houses specialized Glyd™ ring seals. The air valve piston within the air valve body routes the air supply to one of two air chambers as dictated by its position. As the air chamber fills with air, the diaphragm is displaced, thus pulling the connecting shaft and opposite diaphragm toward the center block. As the shaft moves, slots on the shaft break a seal created by center block Glyd™ rings. When this seal is broken, a low-pressure area is created at one end of the air valve body causing the piston to shift up or down vertically alternately supplying each air chamber with pressurized air to displace each diaphragm. Air valve tolerances allow for the passage of some moisture and air line particulates allowing free movement of the air valve.

Suppliers

Company
Product
Description
Supplier Links
WILDEN Turbo-Flo Metal Pump - T1 - Pump Solutions Group
Redlands, CA, USA
WILDEN Turbo-Flo Metal Pump
T1
WILDEN Turbo-Flo Metal Pump T1
The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is attached to a center block, which houses specialized Glyd™ ring seals. The air valve piston within the air valve body routes the air supply to one of two air chambers as dictated by its position. As the air chamber fills with air, the diaphragm is displaced, thus pulling the connecting shaft and opposite diaphragm toward the center block. As the shaft moves, slots on the shaft break a seal created by center block Glyd™ rings. When this seal is broken, a low-pressure area is created at one end of the air valve body causing the piston to shift up or down vertically alternately supplying each air chamber with pressurized air to displace each diaphragm. Air valve tolerances allow for the passage of some moisture and air line particulates allowing free movement of the air valve.

The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is attached to a center block, which houses specialized Glyd™ ring seals. The air valve piston within the air valve body routes the air supply to one of two air chambers as dictated by its position. As the air chamber fills with air, the diaphragm is displaced, thus pulling the connecting shaft and opposite diaphragm toward the center block. As the shaft moves, slots on the shaft break a seal created by center block Glyd™ rings. When this seal is broken, a low-pressure area is created at one end of the air valve body causing the piston to shift up or down vertically alternately supplying each air chamber with pressurized air to displace each diaphragm. Air valve tolerances allow for the passage of some moisture and air line particulates allowing free movement of the air valve.

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number T1
Product Name WILDEN Turbo-Flo Metal Pump
Pump Type Self-Priming Pump; Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
SANDPIPER - Heavy Duty Ball Valve AODD Pumps - SB1___SB25 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 42.000 GPM (0.00 to 159.09 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
W Series Aluminum Pumps - W900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4003.0 to 4351.1 psi (2814 to 3059 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details