Pump Solutions Group WILDEN Specialty A.D.S. High Pressure Pump H800

Description
Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a 2:1 pressure ratio while the duplex creates a 3:1 pressure ratio. Wilden high pressure pumps do not require costly external boosters or amplifiers to achieve this pressure output. Our powerful solutions will create profitable results in your application.
Description
Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a 2:1 pressure ratio while the duplex creates a 3:1 pressure ratio. Wilden high pressure pumps do not require costly external boosters or amplifiers to achieve this pressure output. Our powerful solutions will create profitable results in your application.

Suppliers

Company
Product
Description
Supplier Links
WILDEN Specialty A.D.S. High Pressure Pump - H800 - Pump Solutions Group
Redlands, CA, USA
WILDEN Specialty A.D.S. High Pressure Pump
H800
WILDEN Specialty A.D.S. High Pressure Pump H800
Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a 2:1 pressure ratio while the duplex creates a 3:1 pressure ratio. Wilden high pressure pumps do not require costly external boosters or amplifiers to achieve this pressure output. Our powerful solutions will create profitable results in your application.

Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a 2:1 pressure ratio while the duplex creates a 3:1 pressure ratio. Wilden high pressure pumps do not require costly external boosters or amplifiers to achieve this pressure output. Our powerful solutions will create profitable results in your application.

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number H800
Product Name WILDEN Specialty A.D.S. High Pressure Pump
Pump Type Self-Priming Pump; Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S07 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 23.000 GPM (0.00 to 87.12 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Screw Pumps - 2SP LS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details