Pump Solutions Group Datasheets for Submersible Pumps

Submersible pumps can be mounted into a tank with the liquid media. The pump’s motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Submersible Pumps: Learn more

Product Name Notes
ALMATEC pneumatic diaphragm pumps of type AD 6 are a special development for laboratory applications and for sampling water from wells for continuous monitoring of the groundwater under landfills. They...
The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is...
The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers...
The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized...
Wilden HU38 - 10 mm (3/8") Advanced Plastic Pump FLOW RATE TO 20.8 LPM (5.5 GPM) MAX PRESSURE = 8.6 BAR (125 PSI) WETTED HOUSINGS (Water Chambers and Manifolds) Material...
Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate...
Wilden's Saniflo™ VC pump was designed for even the most demanding solids handling applications commonly found within the sanitary industries. Whether your process requires the delicate handling of whole strawberries...