Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-XLW

Description
Features Replaceable casing liners and end discs that allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Hardened ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Description
Features Replaceable casing liners and end discs that allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Hardened ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-XLW - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-XLW
Blackmer ® Sliding Vane Pumps Series-XLW
Features Replaceable casing liners and end discs that allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Hardened ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Features

  • Replaceable casing liners and end discs that allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping.
  • Hardened ductile iron construction with internal relief valve.
  • Unique sliding-vane pump design self-adjusts for wear to maintain flow rates.
  • Excellent self-priming and dry run capabilities.
  • Blackmer mechanical seal and ball bearing construction provide maximum reliability
  • Symmetrical bearing support assures even loading and wear for long life.
  • Adjustable relief valve protects pump against excessive pressures.
  • External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk.
  • Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-XLW
Product Name Blackmer ® Sliding Vane Pumps
Pump Type Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details