Pump Solutions Group WILDEN Pro-Flo X Advanced Metal Pump PX1500

Description
The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by the patent pending Efficiency Management System (EMS™) which optimizes the Pro-Flo X™ ADS for the actual operation parameters, regardless of application demands or pump size. Due to its ground-breaking design, the Pro-Flo X™ and EMS™ technology are simple and easy to use. This is because of the integrated control dial located at the top of the ADS, which allows users to control the flow rate that best suits the application. The results are higher performance, lower operational costs and performance flexibility that goes far beyond what was considered the industry standard. The Pro-Flo X™ ADS is guaranteed to set the AODDP world ablaze. Making previously restrictive rules for AODD pump use obsolete, the Pro-Flo X™ ADS will out pace, out match and out perform the harshest of conditions.
Description
The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by the patent pending Efficiency Management System (EMS™) which optimizes the Pro-Flo X™ ADS for the actual operation parameters, regardless of application demands or pump size. Due to its ground-breaking design, the Pro-Flo X™ and EMS™ technology are simple and easy to use. This is because of the integrated control dial located at the top of the ADS, which allows users to control the flow rate that best suits the application. The results are higher performance, lower operational costs and performance flexibility that goes far beyond what was considered the industry standard. The Pro-Flo X™ ADS is guaranteed to set the AODDP world ablaze. Making previously restrictive rules for AODD pump use obsolete, the Pro-Flo X™ ADS will out pace, out match and out perform the harshest of conditions.

Suppliers

Company
Product
Description
Supplier Links
WILDEN Pro-Flo X Advanced Metal Pump - PX1500 - Pump Solutions Group
Redlands, CA, USA
WILDEN Pro-Flo X Advanced Metal Pump
PX1500
WILDEN Pro-Flo X Advanced Metal Pump PX1500
The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by the patent pending Efficiency Management System (EMS™) which optimizes the Pro-Flo X™ ADS for the actual operation parameters, regardless of application demands or pump size. Due to its ground-breaking design, the Pro-Flo X™ and EMS™ technology are simple and easy to use. This is because of the integrated control dial located at the top of the ADS, which allows users to control the flow rate that best suits the application. The results are higher performance, lower operational costs and performance flexibility that goes far beyond what was considered the industry standard. The Pro-Flo X™ ADS is guaranteed to set the AODDP world ablaze. Making previously restrictive rules for AODD pump use obsolete, the Pro-Flo X™ ADS will out pace, out match and out perform the harshest of conditions.

The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by the patent pending Efficiency Management System (EMS™) which optimizes the Pro-Flo X™ ADS for the actual operation parameters, regardless of application demands or pump size.

Due to its ground-breaking design, the Pro-Flo X™ and EMS™ technology are simple and easy to use. This is because of the integrated control dial located at the top of the ADS, which allows users to control the flow rate that best suits the application. The results are higher performance, lower operational costs and performance flexibility that goes far beyond what was considered the industry standard.

The Pro-Flo X™ ADS is guaranteed to set the AODDP world ablaze. Making previously restrictive rules for AODD pump use obsolete, the Pro-Flo X™ ADS will out pace, out match and out perform the harshest of conditions.

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number PX1500
Product Name WILDEN Pro-Flo X Advanced Metal Pump
Pump Type Diaphragm Pump; Self-Priming Pump; Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 150.000 GPM (0.00 to 568.18 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Screw Pumps - PZ Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details