Pump Solutions Group Datasheets for Piston Pumps and Plunger Pumps
Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber.
Piston Pumps and Plunger Pumps: Learn more
| Product Name | Notes |
|---|---|
| Simplex-action piston pump creates approximately a 13:1 pressure ratio of discharge fluid pressure to inlet air supply to generate up to 110.3 bar (1,600 psig). The H25 1600S is the... | |
| The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers... | |
| The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized... | |
| This double-action piston pump creates approximately a 26:1 pressure ratio of discharge fluid pressure to inlet air supply to generate up to 220.6 bar (3,200 psig). The R.038/3200D is the... |