Pump Solutions Group Neptune Metering Pumps "dia-Pumps" Series 7000

Description
The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple, straight through valve and head design allows improved flow characteristics. Features Self-priming Superior performance when pumping chemicals such as sodium hypochlorite, which can off-gas Suction lift exceeding 20 ft. on water-like chemicals Easily handles viscosities in excess of 5000 cps Maximum capacities range from 15 gph to 300 gph at 150 psi, depending on model PVC, Kynar, and 316SS liquid ends available
Description
The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple, straight through valve and head design allows improved flow characteristics. Features Self-priming Superior performance when pumping chemicals such as sodium hypochlorite, which can off-gas Suction lift exceeding 20 ft. on water-like chemicals Easily handles viscosities in excess of 5000 cps Maximum capacities range from 15 gph to 300 gph at 150 psi, depending on model PVC, Kynar, and 316SS liquid ends available

Suppliers

Company
Product
Description
Supplier Links
Neptune Metering Pumps
Redlands, CA, USA
Neptune Metering Pumps "dia-Pumps"
Series 7000
Neptune Metering Pumps "dia-Pumps" Series 7000
The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple, straight through valve and head design allows improved flow characteristics. Features Self-priming Superior performance when pumping chemicals such as sodium hypochlorite, which can off-gas Suction lift exceeding 20 ft. on water-like chemicals Easily handles viscosities in excess of 5000 cps Maximum capacities range from 15 gph to 300 gph at 150 psi, depending on model PVC, Kynar, and 316SS liquid ends available

The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications.

The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple, straight through valve and head design allows improved flow characteristics.

Features

  • Self-priming
  • Superior performance when pumping chemicals such as sodium hypochlorite, which can off-gas
  • Suction lift exceeding 20 ft. on water-like chemicals
  • Easily handles viscosities in excess of 5000 cps
  • Maximum capacities range from 15 gph to 300 gph at 150 psi, depending on model
  • PVC, Kynar, and 316SS liquid ends available
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series 7000
Product Name Neptune Metering Pumps "dia-Pumps"
Pump Type Diaphragm Pump; Metering Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details