Pump Solutions Group MOUVEX Vane Enterprise Compressor E106

Description
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available. Features • Tough liquid Transport partner • The compact compressors are constructed of corrosion-resistant, • hard-coated cast iron to withstand harsh environmental and • operating conditions. • They address containment concerns purity standards and • evacuation of residual product. • Easy disassembly and reassembly • The unique blade inspection port on the E106 offers easy • inspection without removing the compressor from service • (European Patent 0.083.481) • The blade can be inspected without disassembling the compressor
Description
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available. Features • Tough liquid Transport partner • The compact compressors are constructed of corrosion-resistant, • hard-coated cast iron to withstand harsh environmental and • operating conditions. • They address containment concerns purity standards and • evacuation of residual product. • Easy disassembly and reassembly • The unique blade inspection port on the E106 offers easy • inspection without removing the compressor from service • (European Patent 0.083.481) • The blade can be inspected without disassembling the compressor

Suppliers

Company
Product
Description
Supplier Links
MOUVEX Vane Enterprise Compressor - E106 - Pump Solutions Group
Redlands, CA, USA
MOUVEX Vane Enterprise Compressor
E106
MOUVEX Vane Enterprise Compressor E106
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available. Features • Tough liquid Transport partner • The compact compressors are constructed of corrosion-resistant, • hard-coated cast iron to withstand harsh environmental and • operating conditions. • They address containment concerns purity standards and • evacuation of residual product. • Easy disassembly and reassembly • The unique blade inspection port on the E106 offers easy • inspection without removing the compressor from service • (European Patent 0.083.481) • The blade can be inspected without disassembling the compressor

Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps.
Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available.
Features

• Tough liquid Transport partner
• The compact compressors are constructed of corrosion-resistant,
• hard-coated cast iron to withstand harsh environmental and
• operating conditions.
• They address containment concerns purity standards and
• evacuation of residual product.
• Easy disassembly and reassembly
• The unique blade inspection port on the E106 offers easy
• inspection without removing the compressor from service
• (European Patent 0.083.481)
• The blade can be inspected without disassembling the compressor

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number E106
Product Name MOUVEX Vane Enterprise Compressor
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Screw Pumps - PDA Series with Valve and ISO Motor Connection Flange - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details