Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-GX

Description
Clean, non-corrosive industrial liquids and petroleum products. Typical applications include fuel oils, lube oils, jet fuels, gasoline, edible oils, and a variety of solvents and thinners such as esters, ketones, naphtha's, ethers, amines, aromatics, alcohol's, terpenes, glycol's and many other similar liquids.. Features Integral head mounted gear reduction drive with oil lubricated, hardened helical gears. Gear shafts are supported at both ends by ball bearings for smooth operation and long life. Splined reducer and pump shafts with dowel mounted reducer case simplifies pump and reducer alignment. Reducer can be rotated on the pump head to accommodate a variety of motor sizes without shimming. Integral pump and reducer design makes the GX pump models the first choice for economy and compactness. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Description
Clean, non-corrosive industrial liquids and petroleum products. Typical applications include fuel oils, lube oils, jet fuels, gasoline, edible oils, and a variety of solvents and thinners such as esters, ketones, naphtha's, ethers, amines, aromatics, alcohol's, terpenes, glycol's and many other similar liquids.. Features Integral head mounted gear reduction drive with oil lubricated, hardened helical gears. Gear shafts are supported at both ends by ball bearings for smooth operation and long life. Splined reducer and pump shafts with dowel mounted reducer case simplifies pump and reducer alignment. Reducer can be rotated on the pump head to accommodate a variety of motor sizes without shimming. Integral pump and reducer design makes the GX pump models the first choice for economy and compactness. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-GX - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-GX
Blackmer ® Sliding Vane Pumps Series-GX
Clean, non-corrosive industrial liquids and petroleum products. Typical applications include fuel oils, lube oils, jet fuels, gasoline, edible oils, and a variety of solvents and thinners such as esters, ketones, naphtha's, ethers, amines, aromatics, alcohol's, terpenes, glycol's and many other similar liquids.. Features Integral head mounted gear reduction drive with oil lubricated, hardened helical gears. Gear shafts are supported at both ends by ball bearings for smooth operation and long life. Splined reducer and pump shafts with dowel mounted reducer case simplifies pump and reducer alignment. Reducer can be rotated on the pump head to accommodate a variety of motor sizes without shimming. Integral pump and reducer design makes the GX pump models the first choice for economy and compactness. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Clean, non-corrosive industrial liquids and petroleum products. Typical applications include fuel oils, lube oils, jet fuels, gasoline, edible oils, and a variety of solvents and thinners such as esters, ketones, naphtha's, ethers, amines, aromatics, alcohol's, terpenes, glycol's and many other similar liquids..

Features

  • Integral head mounted gear reduction drive with oil lubricated, hardened helical gears.
  • Gear shafts are supported at both ends by ball bearings for smooth operation and long life.
  • Splined reducer and pump shafts with dowel mounted reducer case simplifies pump and reducer alignment.
  • Reducer can be rotated on the pump head to accommodate a variety of motor sizes without shimming.
  • Integral pump and reducer design makes the GX pump models the first choice for economy and compactness.
  • Unique sliding-vane pump design self-adjusts for wear to maintain flow rates.
  • Excellent self-priming and dry run capabilities.
  • Blackmer mechanical seal and ball bearing construction provide maximum reliability
  • Symmetrical bearing support assures even loading and wear for long life.
  • Adjustable relief valve protects pump against excessive pressures.
  • External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk.
  • Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-GX
Product Name Blackmer ® Sliding Vane Pumps
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details