Pump Solutions Group Blackmer ® Sliding Vane Hand Pumps Series-DPF210A

Description
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. A dispensing model of the F210A, the DPF210A is equipped with a spout, drip pan, bung adapter, telescoping suction pipe with strainer basket, and flame arresting screen and baffle. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards
Description
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. A dispensing model of the F210A, the DPF210A is equipped with a spout, drip pan, bung adapter, telescoping suction pipe with strainer basket, and flame arresting screen and baffle. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Hand Pumps - Series-DPF210A - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Hand Pumps
Series-DPF210A
Blackmer ® Sliding Vane Hand Pumps Series-DPF210A
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. A dispensing model of the F210A, the DPF210A is equipped with a spout, drip pan, bung adapter, telescoping suction pipe with strainer basket, and flame arresting screen and baffle. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards

Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications.

Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service.

A dispensing model of the F210A, the DPF210A is equipped with a spout, drip pan, bung adapter, telescoping suction pipe with strainer basket, and flame arresting screen and baffle.

Features

  • Capacity range of 7 to 28 gallons (26 to 95 lts.)
  • Fluid viscosities up to 30,000 ssu (6300 Cs)
  • >Liquid temperatures to 300ºF (149°C)
  • FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids
  • Full complement of accessories permits the standard models to be modified for special requirements
  • Manufactured in conformance with ISO 9001 certification
  • Each pump is performance tested at the factory to ensure the highest quality standards
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-DPF210A
Product Name Blackmer ® Sliding Vane Hand Pumps
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S07 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 23.000 GPM (0.00 to 87.12 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Fixed Displacement Hydraulic Vane Pumps - B2 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 5.000 to 16.250 GPM (18.94 to 61.55 L/min)
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details