Pump Solutions Group Blackmer ® Centrifugal Pumps Series-Frame M Pump

Description
Engineered reliability design incorporates industry-proven features that extend seal and bearing life and lower overall cost of ownership. Solid shaft with reduced overhang provides superior resistance to deflection. Shaft stiffness ratio (L3/D4) of 19 is the lowest for any pump in this size range. Maximum Flexibility: Available centerline mount for high temp applications Left or right side discharge Vertical mount configuration
Description
Engineered reliability design incorporates industry-proven features that extend seal and bearing life and lower overall cost of ownership. Solid shaft with reduced overhang provides superior resistance to deflection. Shaft stiffness ratio (L3/D4) of 19 is the lowest for any pump in this size range. Maximum Flexibility: Available centerline mount for high temp applications Left or right side discharge Vertical mount configuration

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Centrifugal Pumps - Series-Frame M Pump - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Centrifugal Pumps
Series-Frame M Pump
Blackmer ® Centrifugal Pumps Series-Frame M Pump
Engineered reliability design incorporates industry-proven features that extend seal and bearing life and lower overall cost of ownership. Solid shaft with reduced overhang provides superior resistance to deflection. Shaft stiffness ratio (L3/D4) of 19 is the lowest for any pump in this size range. Maximum Flexibility: Available centerline mount for high temp applications Left or right side discharge Vertical mount configuration

Engineered reliability design incorporates industry-proven features that extend seal and bearing life and lower overall cost of ownership.

Solid shaft with reduced overhang provides superior resistance to deflection. Shaft stiffness ratio (L3/D4) of 19 is the lowest for any pump in this size range.

Maximum Flexibility:

  • Available centerline mount for high temp applications
  • Left or right side discharge
  • Vertical mount configuration
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-Frame M Pump
Product Name Blackmer ® Centrifugal Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details