Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-TXH

Description
Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced -- without removing pump from truck.
Description
Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced -- without removing pump from truck.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-TXH - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-TXH
Blackmer ® Sliding Vane Pumps Series-TXH
Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced -- without removing pump from truck.

Features

  • Unique sliding-vane pump design self-adjusts for wear to maintain flowrates.
  • Excellent self-priming and dry run capabilities.
  • Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation.
  • Blackmer mechanical seal and ball bearing construction provide maximum reliability
  • Symmetrical bearing support assures even loading and wear for long life.
  • Adjustable relief valve protects pump against excessive pressures.
  • External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk.
  • Easy maintenance: vanes can be easily replaced -- without removing pump from truck.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-TXH
Product Name Blackmer ® Sliding Vane Pumps
Pump Type Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
612M60-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 12.000 inch (305 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details