Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-TX

Description
Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced -- without removing pump from truck.
Description
Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced -- without removing pump from truck.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-TX - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-TX
Blackmer ® Sliding Vane Pumps Series-TX
Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced -- without removing pump from truck.

Features

  • Unique sliding-vane pump design self-adjusts for wear to maintain flowrates.
  • Excellent self-priming and dry run capabilities.
  • Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation.
  • Blackmer mechanical seal and ball bearing construction provide maximum reliability
  • Symmetrical bearing support assures even loading and wear for long life.
  • Adjustable relief valve protects pump against excessive pressures.
  • External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk.
  • Easy maintenance: vanes can be easily replaced -- without removing pump from truck.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-TX
Product Name Blackmer ® Sliding Vane Pumps
Pump Type Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.f7-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 10.00 HP
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details