Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-LG

Description
Series-LG Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition Ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Description
Series-LG Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition Ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-LG - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-LG
Blackmer ® Sliding Vane Pumps Series-LG
Series-LG Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition Ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Series-LG

Features

  • Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service.
  • Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors.
  • Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition
  • Ductile iron construction with internal relief valve.
  • Unique sliding-vane pump design self-adjusts for wear to maintain flow rates.
  • Excellent self-priming and dry run capabilities.
  • Blackmer mechanical seal and ball bearing construction provide maximum reliability
  • Symmetrical bearing support assures even loading and wear for long life.
  • Relief valve protects pump against excessive pressures.
  • External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk.
  • Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-LG
Product Name Blackmer ® Sliding Vane Pumps
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Load Sense Ferra Series Pumps - F20/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2375.0 to 4000.0 psi (1670 to 2812 m of Water)
Liquid Flow 20.000 to 51.000 GPM (75.76 to 193.18 L/min)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details