Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-SMVP

Description
Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design allows dry running for priming and line stripping. No barrier fluid system maintenance and/or disposal problems. All Blackmer seal-less pump models have a unique bearing and head design that allows a small quantity of pumpage to circulate through the containment can and bearing surfaces. This positive flow of fluid minimizes temperature rise for maximum bearing life. Blackmer seal-less pump models are equipped with samarium-cobalt magnets as standard construction. This rare earth material prevents permanent magnet degradation if adverse operating or "break-free" conditions occur. Replaceable end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Pump design and operation minimizes shear and agitation. Excellent self-priming and dry run capabilities. Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Description
Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design allows dry running for priming and line stripping. No barrier fluid system maintenance and/or disposal problems. All Blackmer seal-less pump models have a unique bearing and head design that allows a small quantity of pumpage to circulate through the containment can and bearing surfaces. This positive flow of fluid minimizes temperature rise for maximum bearing life. Blackmer seal-less pump models are equipped with samarium-cobalt magnets as standard construction. This rare earth material prevents permanent magnet degradation if adverse operating or "break-free" conditions occur. Replaceable end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Pump design and operation minimizes shear and agitation. Excellent self-priming and dry run capabilities. Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-SMVP - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-SMVP
Blackmer ® Sliding Vane Pumps Series-SMVP
Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design allows dry running for priming and line stripping. No barrier fluid system maintenance and/or disposal problems. All Blackmer seal-less pump models have a unique bearing and head design that allows a small quantity of pumpage to circulate through the containment can and bearing surfaces. This positive flow of fluid minimizes temperature rise for maximum bearing life. Blackmer seal-less pump models are equipped with samarium-cobalt magnets as standard construction. This rare earth material prevents permanent magnet degradation if adverse operating or "break-free" conditions occur. Replaceable end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Pump design and operation minimizes shear and agitation. Excellent self-priming and dry run capabilities. Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Features

  • 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life.
  • Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design allows dry running for priming and line stripping.
  • No barrier fluid system maintenance and/or disposal problems.
  • All Blackmer seal-less pump models have a unique bearing and head design that allows a small quantity of pumpage to circulate through the containment can and bearing surfaces. This positive flow of fluid minimizes temperature rise for maximum bearing life.
  • Blackmer seal-less pump models are equipped with samarium-cobalt magnets as standard construction. This rare earth material prevents permanent magnet degradation if adverse operating or "break-free" conditions occur.
  • Replaceable end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping.
  • Unique sliding-vane pump design self-adjusts for wear to maintain flow rates.
  • Pump design and operation minimizes shear and agitation.
  • Excellent self-priming and dry run capabilities.
  • Symmetrical bearing support assures even loading and wear for long life.
  • Adjustable relief valve protects pump against excessive pressures.
  • Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-SMVP
Product Name Blackmer ® Sliding Vane Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details