Pump Solutions Group Blackmer ® Sliding Vane Hand Pumps Series-828B

Description
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. This model features a gear drive for fast, high volume output of light liquids. Commonly used for refueling construction equipment and off-road vehicles from mobile supply tanks. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards
Description
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. This model features a gear drive for fast, high volume output of light liquids. Commonly used for refueling construction equipment and off-road vehicles from mobile supply tanks. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Hand Pumps - Series-828B - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Hand Pumps
Series-828B
Blackmer ® Sliding Vane Hand Pumps Series-828B
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. This model features a gear drive for fast, high volume output of light liquids. Commonly used for refueling construction equipment and off-road vehicles from mobile supply tanks. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards

Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications.

Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service.

This model features a gear drive for fast, high volume output of light liquids. Commonly used for refueling construction equipment and off-road vehicles from mobile supply tanks.

Features

  • Capacity range of 7 to 28 gallons (26 to 95 lts.)
  • Fluid viscosities up to 30,000 ssu (6300 Cs)
  • >Liquid temperatures to 300ºF (149°C)
  • FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids
  • Full complement of accessories permits the standard models to be modified for special requirements
  • Manufactured in conformance with ISO 9001 certification
  • Each pump is performance tested at the factory to ensure the highest quality standards
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-828B
Product Name Blackmer ® Sliding Vane Hand Pumps
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details